EN
  • EN
  • DE

LT1787CS8

Part No LT1787CS8
Manufacturer Linear Technology
Description Precision, High Side Current Sense Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206227-LT1787CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1787CS8 CAD Model

Description

Linear Technology's LT1787CS8 Precision High Side Current Sense Amplifier

The LT1787CS8 is a high-performance current sense amplifier from Linear Technology, designed to provide precise current measurement in a variety of applications. This integrated circuit is housed in an 8-lead SOIC package, making it suitable for space-constrained applications while offering robust features for accurate current monitoring.

Key Features:

  • Precision Current Sensing: The LT1787CS8 is engineered to accurately sense current from the high side, which means it measures the current flowing through a shunt resistor placed in the supply line. This high-side sensing is critical for applications where ground disturbance cannot be tolerated.
  • Wide Input Common Mode Range: It operates over a wide input common-mode range of 2.5V to 80V, catering to systems that experience wide supply voltage variations. This feature makes it extremely versatile for use in automotive, industrial, and telecommunication systems.
  • Low Current Consumption: With a quiescent current of just 60µA (typical), the LT1787CS8 is an energy-efficient solution for portable and battery-powered applications, where power conservation is essential.
  • High Accuracy: The device offers a maximum input offset voltage of 500µV, enabling high-accuracy current measurement without significant error contribution from the amplifier itself.

Applications:

  • Battery monitoring
  • Power management systems
  • Automotive systems
  • Portable instruments
  • Telecommunication infrastructure

The LT1787CS8 also features a gain bandwidth product of 200kHz and can drive capacitive loads up to 5000pF, which allows for a flexible range of filter options to reduce noise. Its robust design includes protection against reverse battery conditions, adding to the reliability of the system in which it is implemented.

Whether you are designing a sophisticated battery management system or simply need to monitor current in a high-voltage application, the LT1787CS8 presents itself as a compact, precise, and reliable solution from Linear Technology, a trusted name in high-performance analog integrated circuits.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess