EN
  • EN
  • DE

LT1787HVIS8

Part No LT1787HVIS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, High Side Current Sense Amplifiers | IC CURR SENSE 1 CIRCUIT 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Current Sense
Voltage - Input Offset 40μV
Supply Current 60μA
Current - Output / Channel 50μA
Supply Voltage , Single/Dual (±) 2.5V ~ 60V, ±1.25V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1787
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206234-LT1787HVIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1787HVIS8 CAD Model

Description

The LT1787HVIS8 is a sophisticated high side current sense amplifier produced by Linear Technology, designed to offer precise current measurement in a wide array of applications. This device is adept at monitoring current flow in battery management systems, power management, and overcurrent protection circuits, making it an indispensable component for engineers who require accurate and reliable current sensing solutions.

Key Features

  • High Side Monitoring: The LT1787HVIS8 is capable of measuring the current that flows from a positive supply voltage (V+) without the need for a shunt resistor on the ground side, thus eliminating ground disturbance and providing a safer measurement environment.
  • Wide Input Common Mode Range: This device operates with a common mode voltage range from 2.2V to 36V, ensuring compatibility with a multitude of supply voltages and systems.
  • Low Current Consumption: With a quiescent current of only 500µA, the LT1787HVIS8 is optimized for power-sensitive applications.
  • High Accuracy: Precision current sensing is achieved with a typical accuracy of ±0.3%, enabling precise monitoring and control.
  • Extended Temperature Range: The device is designed to function in extreme environments, with an operating temperature range from -40°C to 85°C.

Applications

  • Battery Management
  • Automotive and Industrial Monitoring Systems
  • Power Management
  • Portable Instruments
  • Overcurrent and Fault Protection

The LT1787HVIS8 is housed in an 8-lead SOIC package, making it compact and easy to integrate into existing designs. Its robust design and versatile features ensure that it can be deployed in a wide range of applications requiring precise and reliable high side current sensing. Whether for industrial automation, automotive systems, or portable devices, the LT1787HVIS8 from Linear Technology stands out as a high-performance solution for current measurement needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6695 $51.3730
34+ $3.0109 $102.3706
52+ $2.9168 $151.6736
71+ $2.8227 $200.4117
92+ $2.7286 $251.0312
123+ $2.4464 $300.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 807 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess