EN
  • EN
  • DE

LT1787IMS8

Part No LT1787IMS8
Manufacturer Linear Technology
Description Precision, High Side Current Sense Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206235-LT1787IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1787IMS8 CAD Model

Description

LT1787IMS8 - High Voltage, High-Side Current Sense Amplifier

The LT1787IMS8 from Linear Technology is a sophisticated, high-side current sense amplifier designed to monitor current in high voltage systems. This precision current sensing solution is ideal for a wide range of applications, including automotive, telecommunication, industrial, and computer systems where monitoring the current flow is crucial for performance and reliability.

Featuring a voltage range from 4V to 80V, the LT1787IMS8 is versatile enough to handle various applications that require high-side current monitoring. This device is capable of detecting small differential voltages in the presence of high input common mode voltages with a minimum input offset voltage, which makes it particularly useful for precision current measurement.

The LT1787IMS8 offers a fixed gain of 20V/V, which simplifies the design process by eliminating the need for external gain-setting resistors. Its quiescent current is also optimized to ensure low power consumption, making it an energy-efficient choice for battery-powered systems.

One of the key features of the LT1787IMS8 is its fast response time, which allows it to quickly react to changes in current flow. This makes it an excellent choice for protecting circuits by detecting over-current conditions promptly. Additionally, the device's robust design ensures it can withstand harsh environments, with an operating temperature range from -40°C to 85°C.

The LT1787IMS8 comes in a compact, 8-lead MSOP package, which is suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for designers looking to save space without sacrificing functionality.

Overall, the LT1787IMS8 from Linear Technology is a high-performance, reliable solution for high-side current sensing in high voltage applications. Its precision, low power consumption, and robust design make it an essential component for any system that requires accurate current monitoring.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess