Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206272-LT1791CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Sensing & Instrumentation, Security, Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1791CS CAD Model

Description

The LT1791CS is a high-quality CAN (Controller Area Network) transceiver from Linear Technology, designed to provide reliable data communication in harsh environments. This transceiver is a part of Linear Technology's robust interface products for industrial applications, ensuring both high performance and durability.

Key Features

  • Extended Common-Mode Range: The LT1791CS is capable of handling common-mode voltages from -12V to +12V, exceeding the requirements of the ISO 11898 standard. This makes it suitable for use in electrically noisy environments or where ground planes have large differences.
  • High-Speed Operation: It supports data rates up to 1 Mbps, enabling fast communication for real-time applications.
  • Protection Features: The device includes thermal shutdown protection, as well as protection against overvoltage and electrostatic discharge (ESD). This ensures long-term stability and reliability.
  • Fail-Safe Features: In the event of a loss of power or ground, or if the data lines are not actively driven, the receiver output will be in a high-impedance state, preventing any erroneous data transmission.
  • Low Power Mode: A low power standby mode reduces power consumption when the transceiver is not in use, making it ideal for power-sensitive applications.

Applications

The LT1791CS is designed for networking microcontrollers in industrial systems, automotive applications, and any systems requiring a robust communication link. Its resilience to harsh conditions makes it particularly well-suited for factory automation, automotive electronics, and heavy machinery control systems.

Technical Specifications

The LT1791CS comes in a 14-pin SOIC package and operates across a wide temperature range of -40°C to 85°C. It is fully compatible with the ISO 11898 standard and can be used in both 12V and 24V systems. The integrated receiver combines a differential input with a threshold system to provide a high level of noise immunity.

Conclusion

In summary, the LT1791CS from Linear Technology is a robust and reliable CAN transceiver that offers excellent protection and fail-safe features. Its wide common-mode range and high-speed operation make it an excellent choice for demanding industrial and automotive applications where data integrity and system reliability are critical.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9200 $65.5200
13+ $8.9600 $116.4800
20+ $8.6800 $173.6000
27+ $8.4000 $226.8000
35+ $8.1200 $284.2000
47+ $7.2800 $342.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,040 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention