EN
  • EN
  • DE

LT1800IS5#TRPBF

Part No LT1800IS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 70MHZ RRO TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 23 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 400nA
Voltage - Input Offset 1mV
Operating Supply Current 1.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 115879-LT1800IS5#TRPBF
Family Name LT1800
Introduction Date April 16, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1800IS5#TRPBF CAD Model

Description

LT1800IS5#TRPBF - High-Speed, Low-Power, Rail-to-Rail Input and Output Precision Op Amp

The LT1800IS5#TRPBF is a cutting-edge operational amplifier (op amp) from Linear Technology, now part of Analog Devices, designed to meet the requirements of modern precision electronics. This high-speed, low-power op amp is capable of rail-to-rail input and output, making it a versatile component for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High-Speed Performance: The LT1800IS5#TRPBF boasts a slew rate of 7.5V/μs and a gain bandwidth product of 80MHz, allowing for fast and accurate signal processing in high-frequency applications.
  • Low-Power Operation: Despite its high-speed capabilities, this op amp maintains low power consumption with a supply current of just 2.7mA per amplifier, making it ideal for battery-powered devices and energy-efficient systems.
  • Rail-to-Rail Input and Output: The ability to handle inputs and drive outputs from the supply rails to within millivolts provides designers with greater signal dynamic range, which is particularly beneficial in single-supply applications and reduces the need for dual supplies.
  • Precision: With an input offset voltage of just 375μV and low noise, the LT1800IS5#TRPBF ensures high-precision signal amplification and is suitable for sensitive applications where signal integrity is paramount.
  • Stable with Capacitive Loads: This op amp is designed to be stable with capacitive loads up to 500pF, which is a common challenge for high-speed amplifiers, thereby simplifying circuit design and enhancing reliability.
  • Compact SOT-23 Packaging: The device comes in a small SOT-23 package, designated by the 'S5' in the part number, which is optimal for space-constrained applications.

Applications

The LT1800IS5#TRPBF is well-suited for a variety of applications that require precision and high-speed performance. Its low distortion and fast settling time make it an excellent choice for driving analog-to-digital converters (ADCs). Additionally, its rail-to-rail input and output capability enable its use in portable communication devices, active filters, and line drivers, among others.

As a product from Linear Technology, the LT1800IS5#TRPBF is backed by a reputation for high-quality, robust components that are trusted across the industry. Its combination of speed, power efficiency, and precision makes it a go-to solution for designers looking to optimize their signal processing circuits without compromising on performance.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5063 $62.5315
12+ $10.2616 $123.1392
18+ $9.9409 $178.9362
25+ $9.6202 $240.5050
32+ $9.2996 $297.5872
42+ $8.3375 $350.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 397 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess