EN
  • EN
  • DE

LT1804CS8#PBF

Part No LT1804CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 83MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 88 V/μs
Gain Bandwidth Product (GBP) 83MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 2.5mA
Channel Output Current 50mA
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 123583-LT1804CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1804CS8#PBF CAD Model

Description

The LT1804CS8#PBF is a high-performance operational amplifier from Linear Technology, designed to address a wide range of applications requiring fast response times and high precision. With its exceptional speed and accuracy, the LT1804CS8#PBF is ideal for signal conditioning, active filters, and high-speed integrators in test equipment, telecommunications, and data acquisition systems.

Key Features

  • High Speed: The amplifier is capable of a 325MHz gain bandwidth product and a 160V/μs slew rate, making it suitable for high-frequency applications.
  • Low Distortion: It offers very low harmonic distortion, which is critical for maintaining signal fidelity in audio and instrumentation applications.
  • Low Noise: With a low input noise voltage, it ensures a clean amplification of the signal without significant additional noise.
  • Single Supply Operation: It can operate from a single 2.5V to 12.6V supply, providing design flexibility for battery-powered and portable devices.
  • Dual Supply Operation: Alternatively, it can be used in a dual supply configuration from ±1.25V to ±6.3V.
  • Output Rail-to-Rail: The output can swing to within millivolts of the supply rails, maximizing the dynamic range in single-supply operations.

Applications

  • Active Filters
  • Video and CATV Amplifiers
  • Test Equipment
  • Telecommunications
  • Data Acquisition Systems
  • ADC/DAC Buffer

Product Specifications

Parameter Value
Part Number LT1804CS8#PBF
Package 8-Lead Plastic SOIC
Temperature Range -40°C to 85°C
Supply Voltage Range (Single) 2.5V to 12.6V
Supply Voltage Range (Dual) ±1.25V to ±6.3V

With its combination of speed, precision, and versatility, the LT1804CS8#PBF from Linear Technology stands out as a top choice for designers looking for a high-speed operational amplifier that does not compromise on performance.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess