EN
  • EN
  • DE

STW45N65M5

Part No STW45N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 650V 35A 3-Pin(3+Tab) TO-247 Tube / MOSFET N-CH 650V 35A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 91nC @ 10V
Max Input Capacitance 3375pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 210W (Tc)
Maximum Rds On at Id,Vgs 78 mOhm @ 19.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 212436-STW45N65M5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STW45N65M5
Introduction Date February 22, 2012
ECCN EAR99
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STW45N65M5 CAD Model

Description

STW45N65M5 - N-channel 650 V, 0.045 Ω typ., 45 A MDmesh™ M5 Power MOSFET in a TO-247 package

The STW45N65M5 is a high-performance N-channel Power MOSFET from STMicroelectronics, designed using the innovative MDmesh™ M5 technology. This device is tailored for applications that demand high efficiency and power density, making it an ideal choice for a wide range of switching applications including switch-mode power supplies, lighting, welding, and high-performance drives.

The STW45N65M5 boasts a drain-source voltage (VDS) of 650 V, which ensures that the device can handle high voltage applications with ease. The low on-resistance (RDS(on)) of just 0.045 Ω typ. at VGS = 10 V, combined with a maximum continuous drain current (ID) of 45 A, allows for high current handling capability with minimal conduction losses.

One of the key features of this Power MOSFET is its MDmesh™ M5 technology, which provides a perfect blend of low on-resistance and high switching speed. The result is a product that exhibits reduced switching losses without compromising on the ease of driving the MOSFET. This technology also enables the STW45N65M5 to achieve outstanding dv/dt capability, enhancing the reliability of the device under hard-switching conditions.

The TO-247 package of the STW45N65M5 is well-known for its robust design and excellent thermal performance. The package ensures that the MOSFET can handle high thermal and electrical loads, making it suitable for high-power applications. Additionally, the package is designed to facilitate easy mounting on a heatsink, which is critical for maintaining the device's performance over extended periods.

Other notable features of the STW45N65M5 include a 100% avalanche tested design, which guarantees the device's ruggedness and reliability in adverse conditions. The Zener-protected gate helps to prevent over-voltage damage, thus enhancing the MOSFET's overall durability.

Overall, the STW45N65M5 from STMicroelectronics represents a significant advancement in power MOSFET technology, delivering high efficiency, reliability, and performance for demanding power conversion applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7530 $59.0120
9+ $12.1050 $108.9450
13+ $11.7267 $152.4471
18+ $11.3485 $204.2730
23+ $10.9702 $252.3146
31+ $9.8353 $304.8943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess