EN
  • EN
  • DE

LTC6416IDDB#PBF

Part No LTC6416IDDB#PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1234+
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739566-LTC6416IDDB#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6416IDDB#PBF CAD Model

Description

LTC6416IDDB#PBF High-Speed Differential Amplifier

The LTC6416IDDB#PBF is a high-speed, fully differential amplifier designed by Linear Technology, now part of Analog Devices, that is engineered to support the demanding requirements of communications, imaging, and high-speed signal processing applications. This precision amplifier is optimized for driving high-performance analog-to-digital converters (ADCs) and offers a wide bandwidth and fast slew rate, ensuring minimal distortion and excellent signal fidelity.

Key Features:

  • Wide Bandwidth: The LTC6416IDDB#PBF boasts a -3dB bandwidth of 2GHz, making it suitable for high-frequency signal processing tasks.
  • High Slew Rate: With a slew rate of 8900V/µs, it ensures rapid response to signal transitions, contributing to its ability to handle high-speed signals without significant distortion.
  • Low Distortion: The device exhibits low harmonic distortion characteristics, which is critical for maintaining signal integrity in high-performance systems.
  • Adjustable Gain: The amplifier provides the flexibility to set gain configurations through external resistors, allowing for customization based on specific application requirements.
  • Differential Outputs: It is designed with fully differential outputs, which are essential for driving ADCs and for reducing common-mode noise in complex signal environments.
  • Power Supply Range: The LTC6416IDDB#PBF operates from a single 3.3V to 5V supply, accommodating a variety of system power schemes.
  • Output Common-Mode Voltage: An internally set output common-mode voltage simplifies interfacing with ADCs by eliminating the need for an external common-mode voltage source.
  • Robust Packaging: The device comes in a compact DFN package, which is suitable for space-constrained applications without compromising performance.

Applications:

The LTC6416IDDB#PBF is ideal for a range of applications, including:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging equipment
  • Test and measurement devices
  • Aerospace and defense electronics

With its combination of speed, precision, and versatility, the LTC6416IDDB#PBF differential amplifier is a powerful component for any system requiring high-fidelity signal amplification and processing.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0000 $52.0000
10+ $10.6667 $106.6670
15+ $10.3333 $154.9995
20+ $10.0000 $200.0000
26+ $9.6667 $251.3342
35+ $8.6667 $303.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess