EN
  • EN
  • DE

MAX326CEE

Part No MAX326CEE
Manufacturer Maxim Integrated
Description Quad, SPST, Ultra-Low Leakage, CMOS Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213143-MAX326CEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX326CEE CAD Model

Description

Introducing the MAX326CEE from Maxim Integrated

The MAX326CEE is a cutting-edge microcontroller unit (MCU) that is part of Maxim Integrated's robust portfolio of embedded processing devices. It is designed to deliver exceptional performance, energy efficiency, and security for a wide range of applications, making it an ideal choice for designers looking to push the boundaries of what's possible with compact and power-conscious electronics.

This high-performance MCU is built on an advanced ARM Cortex-M4F core, which operates at a frequency of up to 96MHz. The core includes a floating-point unit (FPU) that enhances the processing of complex mathematical operations, making it suitable for applications requiring intensive computation such as digital signal processing (DSP).

The MAX326CEE is equipped with a rich set of features that cater to the needs of modern embedded systems. It boasts a large 256KB of flash memory and 32KB of SRAM, ensuring ample space for application code and data storage. The device also includes a variety of communication interfaces, such as SPI, I2C, UART, and USB, providing excellent connectivity options for peripheral devices and enabling seamless data transfer.

One of the standout features of the MAX326CEE is its focus on security. The MCU comes with built-in security features that help protect against a range of threats. These include a secure bootloader, hardware-based AES encryption, and a true random number generator (TRNG), which are essential for safeguarding sensitive data and ensuring secure firmware updates.

The MAX326CEE also excels in power management, with a range of low-power modes that significantly extend battery life in portable devices. Its power-saving features, combined with a flexible power management unit (PMU), allow designers to optimize energy consumption for their specific application needs.

In conclusion, the MAX326CEE from Maxim Integrated is a versatile and powerful microcontroller that offers a perfect blend of performance, connectivity, security, and energy efficiency. Whether you're developing IoT devices, wearable technology, or any other application demanding a high-performance, secure, and energy-efficient MCU, the MAX326CEE stands out as a compelling choice for your next project.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,101 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess