EN
  • EN
  • DE

MAX3238C

Part No MAX3238C
Manufacturer Texas Instruments
Description MULTICHANNEL LINE DRIVER/RECEIVER WITH ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1213094-MAX3238C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3238C CAD Model

Description

The MAX3238C is a highly integrated serial communication device from Texas Instruments, designed to facilitate reliable data transmission and reception over UART (Universal Asynchronous Receiver/Transmitter) interfaces. This advanced transceiver is part of TI's extensive line of interface ICs and is specifically engineered to meet the rigorous demands of industrial and telecommunications applications.

Key Features

  • Voltage Range: The MAX3238C operates over a wide 3.0V to 5.5V supply voltage range, accommodating various system power requirements.
  • High Data Rates: It supports data rates up to 250 kbps, enabling fast data communication for time-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The device includes integrated ESD protection circuitry, which provides ±15kV of protection on the transceiver's I/O pins, ensuring robust performance in harsh environments.
  • Low Power Consumption: With a low-power shutdown mode that reduces the supply current to 1µA, the MAX3238C is ideal for battery-operated or power-sensitive systems.
  • Auto-Powerdown Feature: It incorporates an auto-powerdown function that helps to reduce power consumption when not in active use.
  • Multiple Drivers and Receivers: The device includes five drivers and three receivers, making it suitable for multi-point communication in complex systems.

Applications

The MAX3238C is versatile and can be used in various applications such as:

  • Portable and battery-powered electronics
  • Industrial control and automation systems
  • Data communication equipment
  • GPS receivers
  • Point-of-sale (POS) terminals

Quality and Reliability

As with all Texas Instruments products, the MAX3238C is manufactured to high standards of quality and reliability. It is available in a compact SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. With its combination of features and performance, the MAX3238C from Texas Instruments provides a robust solution for serial communication challenges.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess