EN
  • EN
  • DE

MIC5842BWM

Part No MIC5842BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 18SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 18-SOP (Wide)
Win Source Part Number 130851-MIC5842BWM
Ultra Librarian 3D Model Ultra Librarian MIC5842BWM CAD Model

Description

Product Overview: MIC5842BWM from Microchip Technology

The MIC5842BWM is a robust integrated circuit designed and produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular device is an 8-bit serial-input latched driver, which is part of the Microchip's family of high-voltage, high-current integrated circuits. It is specifically engineered to control LEDs, relays, and other high-current loads with a maximum voltage of 50V.

The MIC5842BWM provides an optimal solution for applications requiring multiple output lines with high current carrying capability. It is commonly used in industrial controls, automotive sectors, and any system that requires direct control of high-power devices. This versatility makes it an essential component for designers looking to create efficient and reliable systems.

Key Features

  • Output Voltage: Capable of handling up to 50V, making it suitable for a wide range of high-voltage applications.
  • Output Current: Each output can sink 500mA, allowing direct drive of high-current loads.
  • Input Logic: Compatible with 5V logic levels, it can be easily interfaced with microcontrollers and other logic devices.
  • Serial Interface: The 8-bit serial input reduces the number of I/O lines needed from the controlling microprocessor or microcontroller.
  • Integrated Clamp Diodes: Built-in clamp diodes for inductive transient suppression, providing protection for the device when driving inductive loads.
  • Output Latch: Includes an output latch that holds the last input data until the next update, offering stable control of outputs.
  • Package: Available in a 22-lead wide-body SOIC package, which is suitable for surface mount technology.

Applications

  • LED Displays
  • Relay Drivers
  • Stepper and DC Motor Controls
  • Industrial Controls
  • Automotive Controls

In summary, the MIC5842BWM from Microchip Technology is a highly capable driver IC that offers a reliable and efficient way to manage high-voltage and high-current loads in a variety of applications. Its robust feature set and ease of integration make it an excellent choice for system designers looking to optimize their control systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess