EN
  • EN
  • DE

STTH16R04CG

Part No STTH16R04CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Ultrafast recovery diode | DIODE ARRAY GP 400V 8A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) at If 1.5V at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 10μA at 400V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STTH16R04C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1262155-STTH16R04CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH16R04CG CAD Model

Description

The STTH16R04CG is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is engineered to meet the stringent requirements of high-efficiency power conversion applications. The STTH16R04CG is part of STMicroelectronics' Turbo 2 ultrafast high voltage series, which is renowned for its superior switching performance and reliability.

Key Features

  • High Reverse Voltage: With a reverse voltage of 400 V, the STTH16R04CG is suitable for high voltage applications, providing excellent reliability in demanding conditions.
  • Ultrafast Reverse Recovery Time: The diode boasts an ultrafast reverse recovery time (trr), which minimizes energy loss during switching and enhances overall efficiency.
  • High Surge Current Capability: Its robust design allows for a high surge current capability, ensuring the diode can handle transient overloads effectively.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) contributes to reduced power dissipation and improved thermal efficiency, which is crucial for energy-sensitive designs.
  • Insulated Package: The STTH16R04CG comes in an insulated TO-220FPAC package, providing electrical isolation from the mounting surface and enhancing safety in operation.

Applications

The STTH16R04CG is ideally suited for a variety of applications that require high-speed switching and reliability. These include:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Energy recovery circuits

Product Summary

The STTH16R04CG is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that push the boundaries of power conversion efficiency. Its ultrafast recovery time, high voltage rating, and low conduction losses make it an excellent choice for designers looking to enhance the performance and reliability of their power applications. The insulated package also ensures ease of use and safety, making the STTH16R04CG a versatile component for a wide range of high-performance power electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess