EN
  • EN
  • DE

P89LPC952FBD

Part No P89LPC952FBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 40
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 061107-P89LPC952FBD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC952FBD CAD Model

Description

NXP P89LPC952FBD Microcontroller

The NXP P89LPC952FBD is a highly integrated microcontroller that belongs to the P89LPC950 family of low power, 8-bit microcontrollers. This device is designed to deliver high performance and versatility for a wide range of embedded applications. The P89LPC952FBD is based on a high-performance processor architecture that operates with a two-clock-per-machine-cycle core, offering the capability to execute instructions at up to 6 times the rate of standard 80C51 devices at the same clock frequency.

Key Features:

  • Core: 8-bit microcontroller core with 2-clock 80C51 operation for enhanced performance.
  • Memory: 8 kB of on-chip flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities for flexible firmware updates and data storage.
  • Digital Peripherals: Multiple 32-bit I/O ports, three 16-bit timers/counters, and an enhanced UART for robust serial communication.
  • Analog Features: Includes an 8-channel 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Frequency: Capable of operating at frequencies up to 18 MHz, providing the computational power necessary for complex tasks.
  • Power Management: Multiple power-down modes for energy efficiency, making it suitable for battery-operated devices.
  • Package: Available in a compact and surface-mountable LQFP-52 package, ideal for space-constrained applications.
  • Operating Voltage: Supports a wide operating voltage range from 2.4V to 3.6V, ensuring compatibility with various power supply designs.

Applications:

The P89LPC952FBD is ideal for applications requiring a combination of low power consumption, high CPU speed, and flexible I/O options. Its applications span across various fields such as industrial control systems, home automation, automotive electronics, and battery-powered devices. The device's robust feature set makes it an excellent choice for designers looking to optimize system cost and performance.

Conclusion:

With its advanced features and capabilities, the NXP P89LPC952FBD microcontroller is a versatile and powerful component that can meet the needs of a wide range of embedded system designs. Its integration of memory, digital and analog peripherals, along with its power efficiency, make it a smart choice for developers aiming to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0739 $60.7390
24+ $4.9838 $119.6112
36+ $4.8281 $173.8116
50+ $4.6724 $233.6200
64+ $4.5165 $289.0560
86+ $4.0494 $348.2484
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess