EN
  • EN
  • DE

L6562D-5BLF

Part No L6562D-5BLF
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer STMicroelectronics
Win Source Part Number 292362-L6562D-5BLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6562D-5BLF CAD Model

Description

Product Overview: L6562D-5BLF from STMicroelectronics

The L6562D-5BLF is a cutting-edge Transition-Mode Power Factor Corrector (PFC) controller produced by STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed to construct robust and efficient power supply units by enhancing the power factor and reducing power consumption, making it an ideal choice for a wide range of applications such as LED lighting, flat-panel TVs, AC-DC adapters, and power supplies for servers and telecom systems.

Key Features

  • Transition Mode (TM) Operation: The L6562D-5BLF operates in Transition Mode, which allows for excellent power factor correction and reduced THD (Total Harmonic Distortion), leading to improved energy efficiency in power supplies.
  • Proprietary Multiplier Design: The device boasts a proprietary multiplier design for a very precise output voltage regulation, ensuring stable performance under varying load conditions.
  • Low Operating Quiescent Current: With a low operating quiescent current, this PFC controller minimizes power consumption during no-load or standby conditions, contributing to overall energy savings.
  • Protection Features: The L6562D-5BLF includes a range of protection features such as overvoltage, undervoltage lockout, and a disable function, providing a safeguard against a variety of fault conditions.

Technical Specifications

  • Supply Voltage Range: 11.4 V to 18 V
  • Operating Frequency: Up to 200 kHz
  • Package: SO-8, making it compact and suitable for space-constrained applications.

Applications

The versatility of the L6562D-5BLF allows it to be used in a multitude of applications where power factor correction is a necessity. It is particularly beneficial in markets that require high efficiency and power quality, including:

  • LED Lighting Systems
  • Flat-Panel Televisions
  • AC-DC Adapters for Laptops and Other Portable Devices
  • Power Supplies for Desktop Computers
  • Telecom and Server Power Supplies

With its advanced features and robust protection mechanisms, the L6562D-5BLF from STMicroelectronics represents a smart choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess