EN
  • EN
  • DE

24LC21A

Part No 24LC21A
Manufacturer Microchip Technology
Catalog Hard To Find
Description 1K 2.5V Dual Mode I 2 C  Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123230-24LC21A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC21A CAD Model

Description

Microchip Technology 24LC21A Serial EEPROM

The 24LC21A from Microchip Technology is a versatile and reliable serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for a variety of applications. This EEPROM features a 1Kbit memory capacity and utilizes the I²C (Inter-Integrated Circuit) bus for simple and efficient communication with microcontrollers and other devices.

One of the key advantages of the 24LC21A is its low-power consumption, making it ideal for battery-operated and power-sensitive applications. The device operates across a voltage range of 2.5V to 5.5V, providing flexibility in different system power schemes. Additionally, the EEPROM supports a bidirectional data transfer protocol, which enhances data integrity by minimizing the risk of data collision on the bus.

The 24LC21A has been designed with convenience in mind. It features a word-write capability of up to 8 bytes, which allows for efficient use of the I²C bus by enabling multiple bytes to be written in a single operation. Furthermore, the device supports a self-timed write cycle, which includes an automatic erase-before-write capability, thus simplifying the write operation for the user.

For applications that require data security, the 24LC21A includes a write-protect pin. When activated, this feature prevents accidental overwrite of the memory, ensuring the preservation of critical data. The device also has a dedicated page-write buffer, which allows for faster write operations by buffering up to 8 bytes of data in a single transaction.

Microchip Technology has ensured that the 24LC21A is highly reliable, with an endurance of one million write cycles and a data retention period of over 200 years. This makes it an excellent choice for long-term data storage requirements in applications such as industrial controls, medical devices, and consumer electronics.

Overall, the 24LC21A Serial EEPROM from Microchip Technology stands out as a high-quality, cost-effective memory solution that combines performance, flexibility, and reliability for a wide range of electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
IDT, Integrated Device Technology Inc
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess