EN
  • EN
  • DE

LT1806CS6#TRMPBF

Part No LT1806CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 6-Pin TSOT-23 T/R / IC OPAMP GP 325MHZ RRO TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 140 V/μs
Gain Bandwidth Product (GBP) 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 11mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058805-LT1806CS6#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1806
Introduction Date July 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1806CS6#TRMPBF CAD Model

Description

The LT1806CS6#TRMPBF is a high-performance, single-supply, rail-to-rail output operational amplifier from Linear Technology, a company renowned for its high-quality analog integrated circuits. This particular model is designed to offer a blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications including battery-powered systems, test equipment, and communications devices.

Key Features

  • High-Speed Operation: The LT1806 features a fast slew rate and high gain bandwidth product, enabling it to handle fast signal transitions and high-frequency signals with ease.
  • Rail-to-Rail Output: The ability to swing its output voltage from rail to rail maximizes the dynamic range in single-supply applications.
  • Single-Supply Voltage: Designed to operate from a single 2.5V to 11V supply, or dual supplies of ±1.25V to ±5.5V, this op-amp provides flexibility in various circuit configurations.
  • Low Power Consumption: With its low quiescent current, the LT1806 is suitable for battery-powered devices, helping to prolong battery life without sacrificing performance.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable with capacitive loads, making it a reliable choice for applications that interface with sensors or other reactive components.

Applications

  • Active Filters
  • Photodiode Amplifiers
  • ADC/DAC Buffers
  • Battery-Powered Instrumentation
  • Portable Medical Devices

Package and Quality

The LT1806CS6#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. The product is also available in tape and reel packaging, facilitating efficient assembly for high-volume production. Linear Technology ensures the highest quality and reliability standards, making this operational amplifier a trusted choice for critical applications.

Conclusion

In summary, the LT1806CS6#TRMPBF operational amplifier from Linear Technology is a versatile and efficient solution for a broad array of electronics designs. With its high-speed performance, rail-to-rail output, and low power consumption, it stands out as a top choice for engineers looking to optimize their analog circuitry.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0841 $54.5046
14+ $7.4537 $104.3518
21+ $7.2207 $151.6347
29+ $6.9878 $202.6462
38+ $6.7549 $256.6862
50+ $6.0561 $302.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess