EN
  • EN
  • DE

LT1817IS#PBF

Part No LT1817IS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 220MHZ 14SO / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 1500 V/μs
GBP - Gain Bandwidth Product 220MHz
-3db Bandwidth 350MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 780741-LT1817IS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1817
Introduction Date October 04, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1817IS#PBF CAD Model

Description

The LT1817IS#PBF is a high-performance, low power dual operational amplifier from Linear Technology, now part of Analog Devices. It is designed to provide optimal performance in a wide variety of applications, including filters, integrators, photodiode amplifiers, and medical equipment, among others. The LT1817IS#PBF is characterized by its low noise, high speed, and low distortion, making it an excellent choice for audio and other signal processing tasks.

Key Features:

  • High Speed: The LT1817IS#PBF boasts a high slew rate and bandwidth, which are essential for applications requiring fast and accurate signal processing.
  • Low Noise: With its low noise performance, this op-amp ensures a clean signal path, minimizing the introduction of unwanted noise into sensitive circuits.
  • Power Efficiency: It operates with a low supply current, making it suitable for battery-powered devices where power conservation is crucial.
  • Rail-to-Rail Output: The device can swing its output voltage from the negative supply rail to within a few millivolts of the positive supply rail, maximizing the dynamic range in single or split supply operations.
  • Stable with Capacitive Loads: The LT1817IS#PBF is designed to be stable even when driving capacitive loads, which is important for maintaining signal fidelity.

Specifications:

  • Supply Voltage Range: 2.7V to 12.6V
  • Output Current: Capable of delivering up to 50mA of output current.
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial environments.
  • Package: The component is available in a 8-pin SOIC package, which is widely used and easy to integrate into a variety of circuit designs.

The LT1817IS#PBF operational amplifier from Linear Technology is a reliable and versatile component that provides a combination of speed, precision, and power efficiency. Its robust design ensures consistent performance even in challenging conditions, making it a preferred choice for engineers and designers looking for quality and longevity in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess