Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206366-LT1882CS
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1882
Introduction Date May 10, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LT1882CS CAD Model

Description

The LT1882CS by Linear Technology is a state-of-the-art dual operational amplifier (op-amp) that integrates advanced design techniques to provide a host of features suitable for a wide range of applications. This precision op-amp offers rail-to-rail input and output performance, which makes it an excellent choice for systems that require a wide dynamic range and operates from a single supply as low as 2.7V up to 36V or from dual supplies of ±1.35V to ±18V.

Key Features:

  • Rail-to-Rail Input and Output: The LT1882CS is capable of operating with input and output signals that extend to both supply rails, providing increased dynamic range in a variety of applications.
  • Low Offset Voltage: With a typical input offset voltage of just 50µV, precision is a key characteristic of the LT1882CS, making it suitable for high-accuracy tasks.
  • Low Noise: At 12nV/√Hz of input noise voltage, the LT1882CS delivers a clean signal amplification, critical for sensitive electronics and measurement equipment.
  • High Gain Bandwidth Product: With a gain bandwidth product of 3.2MHz, this op-amp can handle a wide range of frequencies, ensuring versatility across different applications.
  • Power Efficiency: The LT1882CS offers a low supply current of 350µA per amplifier, which is ideal for battery-powered or energy-efficient systems.
  • CMRR and PSRR: The device boasts an excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), enhancing performance in noisy environments and with fluctuating power supplies.

Applications:

The versatile LT1882CS is well-suited for a range of applications, including but not limited to:

  • Active Filters
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Test Equipment
  • Signal Conditioning
  • Medical Instrumentation

With its combination of precision, low power, and wide input/output range, the LT1882CS from Linear Technology stands out as a robust solution for designers looking to enhance the performance and efficiency of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3584 $66.7168
4+ $27.3710 $109.4840
6+ $26.5157 $159.0942
8+ $25.6604 $205.2832
11+ $24.8050 $272.8550
14+ $22.2390 $311.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention