EN
  • EN
  • DE

LT1882MPS#PBF

Part No LT1882MPS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO 14SO / Op Amp Quad Precision Amplifier R-R O/P ±18V/36V Automotive 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 150pA
Voltage - Input Offset 30μV
Operating Supply Current 850μA
Output Current per Channel 40mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 780746-LT1882MPS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1882
Introduction Date May 10, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1882MPS#PBF CAD Model

Description

Product Overview: LT1882MPS#PBF

The LT1882MPS#PBF is a high-precision operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand renowned for its high-performance analog ICs. This particular product boasts a range of features tailored for applications that demand accuracy, stability, and low noise performance.

At the core of the LT1882MPS#PBF's capabilities is its low offset voltage and drift. This ensures that the accuracy of the amplifier is maintained over a wide temperature range, making it an ideal choice for precision instrumentation, data acquisition systems, and industrial control loops. The low noise characteristic of this op-amp is particularly beneficial in audio applications and sensitive measurement equipment where signal integrity is paramount.

Key Features:

  • Precision Performance: The LT1882MPS#PBF comes with a low offset voltage, which minimizes error in signal processing. This is complemented by a low drift over temperature, ensuring consistent performance across various conditions.
  • Low Noise: A low noise figure is a hallmark of this op-amp, making it suitable for applications where maintaining signal fidelity is crucial.
  • High Input Impedance: The high input impedance minimizes the loading on the input source, preserving the integrity of the input signal.
  • Rail-to-Rail Output: The ability to swing the output voltage from rail to rail maximizes the dynamic range, especially in single-supply operations or when headroom is limited.
  • Single or Dual Supply Operation: Flexibility in power supply configuration allows the LT1882MPS#PBF to be used in a variety of circuit designs, ranging from single +5V to ±15V dual supplies.

With its robust packaging, the LT1882MPS#PBF is designed to withstand harsh environments, making it a reliable choice for industrial and automotive applications. Its compact size also makes it suitable for space-constrained applications.

Whether you're designing a high-fidelity audio system, a precision sensor interface, or a sophisticated control circuit, the LT1882MPS#PBF from Linear Technology is an excellent choice for ensuring high-accuracy and reliable performance in your electronic designs.

You May Also Be Interested in

ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess