Linear Technology LT1886CS8 Dual Precision Rail-to-Rail Output Operational Amplifiers
The LT1886CS8 is a high-performance, dual operational amplifier (op-amp) brought to you by Linear Technology, a company renowned for its precision electronic components. This particular model is designed to offer a combination of versatility and efficiency, making it an ideal choice for a wide range of applications in both industrial and consumer electronics.
Featuring precision specifications and rail-to-rail output swing, the LT1886CS8 is capable of operating with a single supply ranging from 2.7V to ±15V, or dual supplies of up to ±15V. This flexibility allows designers to use the device in both low-voltage and standard systems without sacrificing performance.
The LT1886CS8 comes in an 8-pin SO package, which is compact and suitable for space-constrained applications. Its precision characteristics include a typical input offset voltage of just 500µV and an input offset voltage drift of only 2µV/°C, ensuring stable and accurate performance across a wide temperature range.
With a high output drive capability, the LT1886CS8 can deliver up to 50mA of output current, making it capable of driving heavy loads. Additionally, its rail-to-rail output stage ensures maximum dynamic range, which is particularly useful when operating at lower supply voltages.
The op-amp also boasts a fast slew rate of 2.8V/µs and a gain bandwidth product of 2.7MHz, which means it can handle high-speed signals and wide bandwidths with ease. This makes the LT1886CS8 suitable for audio processing, A/D buffer amplifiers, active filters, and many other applications that require high-speed and accurate signal conditioning.
Overall, the LT1886CS8 from Linear Technology is a reliable and high-quality component that offers precision, power efficiency, and flexibility. Its dual op-amp configuration and robust performance parameters make it a smart choice for engineers looking to enhance their designs with a dependable and versatile amplifier.
For more detailed specifications and application notes, designers are encouraged to consult the LT1886CS8 datasheet available on Linear Technology's official website or through authorized distributors.