Linear Technology's LT1996IDD Precision Operational Amplifier
The LT1996IDD from Linear Technology is a high-precision operational amplifier (op-amp) that offers a unique combination of versatility and performance, making it an ideal choice for a wide range of applications. This device is part of Linear Technology's LT1996 series, known for its precision and reliability.
With a low offset voltage of just 35µV and a very low input bias current of 10nA, the LT1996IDD ensures accuracy in high-precision circuits. Its gain bandwidth product is rated at 1MHz, which allows for a wide range of frequencies to be amplified without significant attenuation. Moreover, the device features a high slew rate of 0.8V/µs, enabling it to respond quickly to changes in input signals, a crucial attribute for fast-paced signal processing tasks.
The LT1996IDD operates over a supply voltage range of 2.85V to 36V, or ±1.425V to ±18V for split supplies, providing designers with flexibility in various power environments. Additionally, this op-amp boasts a CMRR (common mode rejection ratio) of 96dB, ensuring that common mode noise is minimized and signal integrity is maintained.
Thermal performance is also a strong point for the LT1996IDD, with an operating temperature range of -40°C to 85°C. This allows the device to function reliably in a variety of environmental conditions. The op-amp is packaged in a compact 10-lead DFN (3mm x 3mm) package, which is suitable for space-constrained applications while also offering excellent thermal performance.
Linear Technology's LT1996IDD is a well-rounded component that is particularly suited for use in precision instrumentation, data acquisition systems, and industrial control systems. Its combination of low offset, low noise, and high precision makes it a valuable building block for engineers looking to create accurate and stable electronic designs.