EN
  • EN
  • DE

LIS344ALTR

Part No LIS344ALTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3.5G ANALOG 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X, Y, Z
Acceleration Range ±3.5g
Sensitivity (mV/g) 300
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 3.3 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (4x4)
Win Source Part Number 070978-LIS344ALTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LIS344ALTR CAD Model

Description

The LIS344ALTR is a high-precision, low-power, three-axis linear accelerometer designed by STMicroelectronics to provide exceptional performance in a wide range of applications. This compact sensor is part of STMicroelectronics' extensive portfolio of motion sensors, which are renowned for their reliability and innovative technology.

Key Features

  • Wide Operating Range: The LIS344ALTR operates on a 2.16V to 3.6V supply voltage range, making it suitable for battery-powered devices.
  • High Sensitivity: It offers selectable full scales of ±2g/±6g and is capable of detecting even the slightest movements with high precision.
  • Low Power Consumption: This accelerometer is designed for power-sensitive applications, with low power modes that help prolong battery life in portable devices.
  • Output Data Rates: It provides a variety of output data rates, allowing users to choose the optimal rate for their application.
  • Embedded Features: The device includes several embedded features such as a high-pass filter, free-fall detection, and a temperature sensor, enhancing its functionality.

Applications

The LIS344ALTR is versatile and can be used in various applications, including:

  • Mobile phones and portable devices for orientation detection and step counting
  • Gaming controllers for motion control and user interface navigation
  • Anti-theft systems and free-fall detection for data protection
  • Industrial applications requiring vibration monitoring and analysis

Package and Integration

This accelerometer is provided in a small, lead-free, plastic land grid array package (LGA) that is designed for optimal integration into tight spaces. The LIS344ALTR's small footprint and low profile make it an excellent choice for space-constrained applications without compromising on performance.

Conclusion

With its robust feature set, the LIS344ALTR from STMicroelectronics is an ideal solution for designers looking to incorporate motion sensing capabilities into their projects. It offers the perfect balance of power efficiency, sensitivity, and advanced features, all within a compact package suitable for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess