EN
  • EN
  • DE

LT1910ES8

Part No LT1910ES8
Manufacturer Linear Technology
Description Protected High Side MOSFET Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206380-LT1910ES8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1910ES8 CAD Model

Description

The LT1910ES8 is a robust high side MOSFET driver designed by Linear Technology, now part of Analog Devices, to provide reliable and efficient switching of power MOSFETs. This driver is particularly suited for applications that require high-side switching of the power supply rail, which is common in automotive, industrial, and heavy machinery environments where electronic switches are exposed to high voltage transients and harsh conditions.

Key Features

  • Wide Supply Voltage Range: The LT1910ES8 operates over a supply voltage range from 8V to 48V, making it versatile for various applications.
  • High Output Drive: Capable of driving a 1000pF load with a 13ns rise time and a 10ns fall time, this MOSFET driver can handle high-speed operations efficiently.
  • Short-Circuit Protection: With its robust built-in short-circuit protection, the LT1910ES8 ensures safety and reliability, preventing damage to the device under fault conditions.
  • Automatic Restart: An internal timer facilitates automatic restart after a fault condition, ensuring continuous operation without the need for manual intervention.
  • High Side Drive: Designed to drive N-channel MOSFETs from a high side configuration, this feature allows for the control of high voltage rails with ease.
  • Thermal Shutdown: The device integrates a thermal shutdown mechanism to protect against overheating, further enhancing its reliability.

Applications

  • Automotive and Transportation
  • Industrial Controls
  • Heavy Equipment
  • Aviation and Aerospace Systems
  • Power Management Systems

The LT1910ES8 is presented in an ES8 package, known for its small footprint and ease of integration into a variety of circuit designs. Its rugged design and comprehensive protection features make it an excellent choice for designers looking to create robust and durable power management systems that can withstand the rigors of demanding environments.

With the LT1910ES8, Linear Technology demonstrates its commitment to delivering high-performance, reliable solutions for advanced electronic systems. Whether you're developing automotive electronics, industrial machinery, or any application that requires high-side power control, the LT1910ES8 offers the performance and protection you need.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess