EN
  • EN
  • DE

LT1930AES5#TR

Part No LT1930AES5#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.45V to 16V Step Up Single-Out 1.255V to 34V Automotive 5-Pin TSOT-23 T/R / IC REG MULT CONFIG ADJ 1A TSOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.45V
Maximum Output Voltage 36V (Switch)
Output Current 1A (Switch)
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 302729-LT1930AES5#TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name LT1930A
Introduction Date August 30, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT1930AES5#TR CAD Model

Description

LT1930AES5#TR Step-Up DC/DC Converter

The LT1930AES5#TR is a high-performance, current mode PWM step-up (boost) DC/DC converter manufactured by Linear Technology, now part of Analog Devices. This compact and efficient chip is designed to elevate power supply solutions in a variety of applications, ranging from battery-powered devices to LCD bias supplies.

Key Features:

  • Wide Input Voltage Range: The LT1930 can operate from an input voltage as low as 2.6V, making it suitable for single-cell lithium-ion batteries, and can handle inputs up to 16V, accommodating a broad spectrum of power sources.
  • Adjustable Switching Frequency: With a switching frequency that can be set from 1.2MHz to 2.2MHz via an external resistor, the LT1930 allows for a compact solution with small external components.
  • High Output Voltage: It can produce an output voltage up to 34V, which is ideal for applications that require a high voltage from a low voltage input.
  • High Efficiency: Thanks to its low V<sub>CESAT (saturation voltage) of only 0.4V at 0.6A, the device can deliver efficiencies as high as 86%.
  • Integrated Features: The LT1930AES5#TR includes a 1A switch, which allows it to drive loads up to 600mA with ease.
  • Thermal Protection: It comes with thermal shutdown capability to protect the device under over-temperature conditions.
  • Small Package: Available in a ThinSOT package, the LT1930 is ideal for space-constrained applications.

Applications:

The versatility of the LT1930AES5#TR makes it a great choice for a wide array of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Digital Cameras
  • Medical Diagnostic Equipment
  • Wireless Modems
  • MP3 Players
  • LED Lighting
  • Small OLED Displays

The LT1930AES5#TR is recognized for its high level of integration, requiring only a few external components for operation, such as the Schottky diode, the inductor, and small ceramic capacitors. This integration, coupled with its small footprint, makes it an excellent choice for designers looking to maximize power efficiency in a minimal space.

Linear Technology's commitment to high-quality and performance is evident in the LT1930AES5#TR, making it a reliable and efficient solution for boosting DC voltages in modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess