EN
  • EN
  • DE

STM1001MWX6F

Part No STM1001MWX6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT OPEN DRN SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 121777-STM1001MWX6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1001MWX6F CAD Model

Description

Product Overview - STM1001MWX6F

The STM1001MWX6F is a robust, high-performance microprocessor supervisory circuit designed by STMicroelectronics, a global leader in semiconductor solutions. This product is engineered to provide precise monitoring of the system's power supply and microprocessor activity, ensuring reliable operation and enhanced system stability.

Key Features

  • Reset Threshold Levels: The device offers a variety of factory-programmed reset threshold levels to suit different applications and ensure compatibility with a wide range of microprocessors and systems.
  • Low Power Consumption: With its focus on energy efficiency, the STM1001MWX6F consumes minimal power, making it an ideal choice for battery-operated devices and portable applications.
  • Reset Time Delay: It includes a built-in delay feature that provides a predictable reset assertion time, ensuring that the system has sufficient time to stabilize before resuming operation.
  • High Accuracy: The device is designed for high-precision operation, providing tight tolerance levels for the reset threshold voltage, which is crucial for maintaining system reliability and performance.
  • Temperature Range: The STM1001MWX6F operates over an extended temperature range, making it suitable for use in a variety of environmental conditions.
  • Small Footprint: Packaged in a compact, space-saving SOT-23 package, this product is optimal for designs where board space is at a premium.

Applications

The STM1001MWX6F is versatile and can be employed in a broad spectrum of applications, including:

  • Computing systems
  • Consumer electronics
  • Portable and battery-powered devices
  • Industrial equipment
  • Automotive systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the STM1001MWX6F is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability and performance. Customers can trust in the robust design and consistent operation of this supervisory circuit for their critical system monitoring needs.

For more detailed information, specifications, and support documents, please refer to the official STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3257 $58.6260
435+ $0.2673 $116.2755
670+ $0.2590 $173.5300
925+ $0.2506 $231.8050
1,195+ $0.2422 $289.4290
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess