EN
  • EN
  • DE

ATSAM4E8CA-ANR

Part No ATSAM4E8CA-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4E
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAM4E8CA-ANRCT, ATSAM4E8CA-ANRDKR, ATSAM4E8CA-ANRTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862424-ATSAM4E8CA-ANR
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8CA-ANR CAD Model

Description

The ATSAM4E8CA-ANR is a high-performance, Cortex-M4 based microcontroller designed by Microchip Technology, tailored for industrial and general-purpose applications. This microcontroller is part of the SAM4E series, which is known for its robust design, extensive connectivity options, and powerful peripherals.

Key Features

  • CPU: ARM Cortex-M4 running at up to 120 MHz with DSP instruction and floating-point unit for high computational performance.
  • Memory: Equipped with 512KB of flash memory and 128KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Offers a variety of communication interfaces, including Dual CAN, Ethernet MAC, full-speed USB Device and host, UART, SPI, I2C, and more for versatile connectivity solutions.
  • Analog Features: Features dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels and dual digital-to-analog converters (DACs) for precise analog signal control and processing.
  • Timer/Counter: Comes with a rich set of timers, including a PWM timer for motor control, a quadrature decoder for precise position sensing, and general-purpose timers.
  • Security: Incorporates a hardware-based security feature set, including a unique ID for each device, a secure boot process, and encryption modules to ensure data protection and integrity.
  • Power Efficiency: Designed for power-sensitive applications with features like dynamic power scaling and multiple power-saving modes to reduce energy consumption.
  • Package: Available in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The ATSAM4E8CA-ANR microcontroller is ideal for a wide range of applications, including industrial automation, home automation, point-of-sale systems, smart energy solutions, and networking equipment. Its rich feature set and high-performance capabilities make it a versatile choice for designers looking to develop advanced and reliable systems.

Additional Support

Microchip Technology provides comprehensive support for the ATSAM4E8CA-ANR, including development tools, software libraries, and a developer community. Designers can access a wealth of resources to accelerate development and bring their products to market faster.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5036 $50.0144
10+ $10.2594 $102.5940
16+ $9.9388 $159.0208
21+ $9.6182 $201.9822
27+ $9.2976 $251.0352
36+ $8.3358 $300.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,166 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess