EN
  • EN
  • DE

LT1930ES5#TR

Part No LT1930ES5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP-23
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739470-LT1930ES5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1930ES5#TR CAD Model

Description

The LT1930ES5#TR is a high-performance, step-up (boost) DC/DC converter from Linear Technology, a brand renowned for its precision, reliability, and efficiency in power management solutions. This compact and versatile component is designed to meet the demanding requirements of portable devices, where space is at a premium and power efficiency is critical.

Key Features

  • Wide Input Voltage Range: The LT1930ES5#TR operates from an input voltage range of 2.6V to 16V, making it suitable for a variety of single-cell, multi-cell battery configurations and regulated power supplies.
  • High Switching Frequency: With a switching frequency of 1.2MHz, this converter allows for the use of small, low-cost capacitors and inductors, minimizing the overall footprint on the PCB.
  • High Output Voltage: It is capable of generating output voltages up to 34V, providing flexibility for powering OLED displays, CCD sensors, and other high-voltage applications.
  • High Efficiency: The device can deliver efficiencies up to 85%, ensuring minimal power loss and heat generation, which is crucial for battery-powered applications.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, further extending battery life when the device is not in active use.

Applications

The LT1930ES5#TR is ideal for a range of applications, including but not limited to:

  • Portable Lighting
  • GPS Devices
  • Handheld Scanners
  • Medical Diagnostic Equipment
  • Wireless Modems

Package and Quality

This component is offered in a small 5-lead SOT-23 package, making it one of the smallest boost converters in its class. The LT1930ES5#TR is also available in a tape and reel form, denoted by the '#TR' suffix, which facilitates automated manufacturing processes. Linear Technology ensures high quality and reliability, with rigorous testing and quality control measures in place for all their products.

Conclusion

With its high efficiency, small footprint, and flexible operating characteristics, the LT1930ES5#TR from Linear Technology stands out as an exceptional choice for designers looking to optimize power management in compact, battery-powered electronics.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,760 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess