EN
  • EN
  • DE

LT1931ES5#TRMPBF

Part No LT1931ES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CUK INV ADJ 1A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Cuk
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -1.255V
Maximum Output Voltage -34V
Output Current 1A
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 133551-LT1931ES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1931ES5#TRMPBF CAD Model

Description

LT1931ES5#TRMPBF: High-Efficiency DC/DC Converter

The LT1931ES5#TRMPBF is a versatile and compact DC/DC converter from Linear Technology, designed to deliver high efficiency and performance for a wide range of applications. This step-up (boost) converter operates at a switching frequency of 1.2MHz, allowing the use of small, low-cost capacitors and inductors while minimizing noise and ripple on the output voltage.

One of the key features of the LT1931ES5#TRMPBF is its ability to start up from a single-cell battery with a minimum voltage as low as 1.8V. Once started, it can operate down to 1.0V, making it ideal for battery-powered devices where maximizing the usable battery life is crucial. The high switching frequency also enables this converter to provide a stable output voltage with a small physical footprint, which is essential for space-constrained applications.

The converter is housed in a compact SOT-23 package, which is well-suited for portable devices due to its small size. Despite its diminutive stature, the LT1931ES5#TRMPBF is capable of delivering up to 600mA of output current, making it a powerful solution for its size. The device also features a low quiescent current, further enhancing its suitability for battery-operated equipment by reducing the drain on the power source when the device is in standby mode.

Built-in features such as current limiting and thermal shutdown provide protection for the converter and the end application. These safeguards help to ensure reliable operation under a variety of conditions and prevent damage from over-current or excessive heat scenarios.

The LT1931ES5#TRMPBF is a versatile component that can be used in a variety of applications, including LCD bias supplies, GSM/CDMA power amplifiers, digital cameras, PDAs, and other portable devices. Its high efficiency, small size, and robust protection features make it an excellent choice for designers looking to add a reliable power supply solution to their space-sensitive projects.

Overall, the LT1931ES5#TRMPBF from Linear Technology stands out as a high-performance, efficient, and compact DC/DC converter that meets the demands of modern portable electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess