EN
  • EN
  • DE

LT1931ES5#TRPBF

Part No LT1931ES5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CUK INV ADJ 1A TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Cuk
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -1.255V
Maximum Output Voltage -34V
Output Current 1A
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 020344-LT1931ES5#TRPBF
Family Name LT1931ES5#TRPBF
Introduction Date October 12, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1931ES5#TRPBF CAD Model

Description

Product Overview: LT1931ES5#TRPBF

The LT1931ES5#TRPBF is a highly efficient, fixed frequency, step-up DC/DC converter from Linear Technology, designed to operate as a constant-current source for driving white LEDs. This compact and versatile component is well-suited for portable applications due to its low quiescent current and the ability to start up with as little as 1V input.

Key Features

  • High Efficiency: The LT1931ES5#TRPBF can achieve up to 85% efficiency, which makes it an ideal choice for battery-powered devices where power conservation is critical.
  • Wide Input Voltage Range: This device can operate with an input voltage range from 1V to 10V, allowing for flexibility in various application designs and compatibility with multiple power sources.
  • Adjustable Output Voltage: The output voltage can be set up to 34V, making it suitable for applications that require a high voltage output.
  • Inherent Open LED Protection: It provides protection against open LED conditions, ensuring the reliability and longevity of the application it is used in.
  • Internal Soft-Start: The soft-start feature limits the inrush current during startup, which minimizes stress on the input power source.
  • Small Footprint: The LT1931ES5#TRPBF comes in a tiny SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The LT1931ES5#TRPBF is ideal for driving LEDs in a variety of settings, including:

  • Portable Lighting
  • Cellular Phones
  • GPS Devices
  • Handheld Scanners
  • Medical Diagnostic Equipment
  • Photographic Equipment

Product Advantages

Integrating the LT1931ES5#TRPBF into your design offers several advantages. Its ability to work with low input voltages makes it perfect for single-cell battery applications. The high switching frequency of 1.2MHz allows the use of tiny, low-cost capacitors and inductors, further reducing the overall solution size. Additionally, the device's internal compensation minimizes the number of external components required, simplifying the design and reducing the bill of materials.

In summary, the LT1931ES5#TRPBF by Linear Technology is a robust and efficient solution for LED driving and other high voltage applications where space and power efficiency are paramount. Its comprehensive feature set and ease of use make it a top choice for designers looking to create compact, reliable, and high-performance products.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1887 $50.2644
30+ $3.4369 $103.1070
46+ $3.3295 $153.1570
63+ $3.2221 $202.9923
81+ $3.1147 $252.2907
108+ $2.7925 $301.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,170 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess