EN
  • EN
  • DE

SPC5607BAMLU6R

Part No SPC5607BAMLU6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 149
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 29x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5607
Other Names 935312399528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264046-SPC5607BAMLU6R
Ultra Librarian 3D Model Ultra Librarian SPC5607BAMLU6R CAD Model

Description

The NXP SPC5607BAMLU6R is a cutting-edge microcontroller designed for automotive applications, offering a robust solution for engine management and automotive control systems. Part of NXP's SPC5 32-bit Power Architecture, this microcontroller is engineered to meet the high-performance requirements of modern vehicles.

Key Features

  • Core: The SPC5607BAMLU6R is built on the Power Architecture e200z0h CPU core, which operates at up to 64 MHz, delivering the computational power necessary for complex automotive tasks.
  • Memory: It comes equipped with 768 KB of flash memory and 64 KB of RAM, providing ample storage for application code and data.
  • Advanced Timer: The microcontroller features a Modular I/O System (MIOS) that includes advanced timers suitable for controlling multiple pulse width modulated (PWM) outputs used in engine control units (ECUs).
  • Communication Interfaces: Multiple communication interfaces are available, such as CAN, LIN, and SPI, facilitating seamless integration with vehicle networks and peripherals.
  • Analog Inputs: The inclusion of numerous analog-to-digital converters (ADCs) allows for precise measurement of various sensor inputs critical for real-time automotive control systems.
  • Temperature Range: With an operational temperature range from -40°C to 150°C, the SPC5607BAMLU6R is designed to withstand the harsh conditions of the automotive environment.
  • Package: This microcontroller is available in a LQFP 64 package, providing a compact footprint for space-constrained applications.

Applications

The NXP SPC5607BAMLU6R is ideal for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Body Control Modules (BCMs)
  • Advanced Driver-Assistance Systems (ADAS)
  • Electric Power Steering Systems (EPS)

With its robust feature set and high reliability, the SPC5607BAMLU6R is a perfect choice for automotive developers seeking a high-performance microcontroller that can deliver the stringent requirements for safety and efficiency in vehicle systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess