EN
  • EN
  • DE

LT1934ES6#TRMPBF

Part No LT1934ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.3A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.2V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 29.92V
Output Current 300mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 136471-LT1934ES6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1934ES6#TRMPBF CAD Model

Description

Product Overview: LT1934ES6#TRMPBF

The LT1934ES6#TRMPBF is a highly efficient, single channel, monolithic step-down switching regulator designed and manufactured by Linear Technology. This compact and robust device is housed in a space-saving SOT-23 package, making it an ideal choice for portable and space-constrained applications. The LT1934ES6#TRMPBF is capable of delivering a continuous output current up to 1A, with a wide input voltage range from 3.6V to 36V, which makes it versatile for a variety of power supply scenarios.

One of the key features of this regulator is its high switching frequency of 1.2MHz, allowing the use of tiny, low-cost capacitors and inductors, thus reducing the overall footprint and cost of the power supply design. Furthermore, the high frequency operation also translates to faster transient response, an important factor for applications requiring quick adjustments to changes in load conditions.

The LT1934ES6#TRMPBF incorporates internal switches with a low RDS(on), which enables it to maintain high efficiency even at low output voltages. This efficiency is crucial in battery-powered devices, as it extends battery life and reduces heat generation. Additionally, the device features a Burst Mode® operation that significantly improves efficiency at light loads, further conserving energy and ensuring minimal battery drain when the device is in standby or idle mode.

Protection features of the LT1934ES6#TRMPBF include a current limit, which guards the device against overcurrent conditions, and thermal shutdown, which provides protection against excessive temperature rise. These features enhance the reliability and longevity of both the regulator and the overall system it is integrated into.

Applications for the LT1934ES6#TRMPBF are diverse and include portable electronics, automotive power supplies, industrial equipment, and distributed power systems. Its performance and small size make it an excellent choice for designers looking for a power solution that does not compromise on efficiency or space.

In summary, the LT1934ES6#TRMPBF from Linear Technology is a versatile, efficient, and compact step-down switching regulator that provides a reliable power supply solution for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8301 $52.9806
14+ $7.2452 $101.4328
22+ $7.0188 $154.4136
30+ $6.7924 $203.7720
39+ $6.5660 $256.0740
51+ $5.8867 $300.2217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess