The LT1936EMS8E#PBF is a versatile and compact step-down DC/DC converter from Linear Technology, designed to provide high efficiency and reliability for a wide range of applications. This monolithic integrated circuit is capable of delivering a continuous output current up to 1.1A with an input voltage range of 3.6V to 36V, making it suitable for use in both battery-powered and automotive systems.
Key Features:
- Wide Input Voltage Range: Operates from a 3.6V to 36V input, making it ideal for applications with varying input voltages.
- Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 2.2MHz with an external resistor or synchronized to an external clock, allowing for flexibility in design and optimization of efficiency and component size.
- High Efficiency: Integrated 1.1A switch with efficiencies up to 96%, ensuring minimal heat generation and power loss during operation.
- Low Dropout Operation: Provides low dropout performance, which is critical for applications requiring maximum efficiency at low input voltages.
- Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors, reducing the need for bulky and expensive tantalum or aluminum electrolytic capacitors.
- Thermal Protection: Features thermal shutdown to protect the device in the event of overheating.
- Robust Packaging: Housed in a thermally efficient MSOP-8E package, providing enhanced thermal performance in a compact footprint.
Applications:
The LT1936EMS8E#PBF is suitable for a variety of applications, including:
- Automotive and Industrial Power Systems
- Telecommunications and Networking Equipment
- Distributed Power Systems
- Portable and Battery-Powered Devices
In summary, the LT1936EMS8E#PBF from Linear Technology is a high-performance step-down DC/DC converter that offers a combination of versatility, efficiency, and reliability. Its wide input voltage range and adjustable switching frequency make it a suitable choice for designers looking for a power solution that can adapt to different power supply conditions while maintaining high efficiency and a compact form factor.