EN
  • EN
  • DE

LT1936HMS8E#PBF

Part No LT1936HMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.4A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 33.12V
Output Current 1.4A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 134214-LT1936HMS8E#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1936HMS8E#PBF
Introduction Date March 15, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1936HMS8E#PBF CAD Model

Description

Product Overview: LT1936HMS8E#PBF

The LT1936HMS8E#PBF is a high-performance, fixed-frequency step-down switching regulator designed by Linear Technology, now part of Analog Devices. This component is engineered to provide efficient power conversion with a compact footprint, making it an ideal choice for space-constrained applications that require a reliable power supply solution.

Key Features:

  • High Efficiency: The LT1936HMS8E#PBF boasts a high efficiency rate, which minimizes power loss during operation and ensures a cooler running system.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 36V, this regulator can accommodate a variety of power sources, including those from industrial and automotive environments.
  • Adjustable Switching Frequency: The switching frequency can be set with a single resistor or synchronized to an external clock, providing flexibility in optimizing the performance for specific applications.
  • Stable with Low ESR Ceramic Capacitors: The ability to work with low ESR ceramic capacitors results in a smaller overall solution size and a more stable operation.
  • Internal 1.1A Power Switch: The integrated 1.1A power switch contributes to the compactness of the design, eliminating the need for an external power switch.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from damage due to excessive heat.

Applications:

The LT1936HMS8E#PBF is versatile and can be used in a wide range of applications, such as:

  • Automotive and Industrial Supplies
  • Distributed Power Systems
  • Portable Instruments
  • Telecom Power Supplies

Package and Quality:

Enclosed in an MSOP-8 package, the LT1936HMS8E#PBF is designed to meet the stringent quality standards required for industrial and automotive applications. The compact package size facilitates integration into various circuit designs without compromising on power or efficiency.

Conclusion:

The LT1936HMS8E#PBF from Linear Technology is a robust and efficient solution for designers looking to implement a high-quality power regulator in their systems. With its wide input voltage range, high efficiency, and compact size, this component is well-suited to meet the demands of a broad array of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess