EN
  • EN
  • DE

LT1942EUF#PBF

Part No LT1942EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SW QUAD TFT LCD 24-QFN / Conv DC-DC 2.6V to 16V Inv/Step Up Quad-Out 1.25V to 36V 0.9A 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, TFT LCD
Voltage - Input 2.6 V ~ 16 V
Number of Outputs 4
Voltage - Output 1.25 V ~ 36 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 780769-LT1942EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1942
Introduction Date November 18, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1942EUF#PBF CAD Model

Description

Product Overview: LT1942EUF#PBF

The LT1942EUF#PBF is a versatile and high-performance switching regulator integrated circuit designed by Linear Technology, now part of Analog Devices. This compact and efficient chip is tailored for portable and space-constrained applications that require precise power management. It is an ideal solution for a wide range of electronic devices, including but not limited to personal digital assistants (PDAs), laptops, and other portable equipment.

Key Features

  • Multi-Channel Operation: The LT1942EUF#PBF features multiple independent switching regulator channels, which allows for the simultaneous regulation of different voltage rails within a system. This multi-channel design simplifies power supply design and improves overall system performance.
  • High Efficiency: With its advanced design, the LT1942EUF#PBF achieves high efficiency, which is critical for extending battery life in portable applications. The efficient power conversion helps to minimize heat generation, thereby reducing the need for heat sinks and complex thermal management.
  • Adjustable Switching Frequency: The device allows users to set the switching frequency according to their specific requirements, enabling optimization for efficiency or component size.
  • Low Shutdown Current: The LT1942EUF#PBF features a low shutdown current, which greatly reduces power consumption when the device is not in active operation, further conserving battery life.
  • Integrated Soft-Start Function: To prevent current surges during power-up, the chip includes an integrated soft-start function that gradually ramps up the output voltage, ensuring a smooth startup and extending the life of the power system components.

Technical Specifications

  • Package: The LT1942EUF#PBF comes in a compact 24-lead QFN package, which is ideal for space-sensitive applications.
  • Voltage Range: It operates over a wide input voltage range, accommodating various battery chemistries and configurations.
  • Thermal Performance: Enhanced thermal performance makes the LT1942EUF#PBF reliable in diverse operating conditions.

The LT1942EUF#PBF from Linear Technology is a comprehensive power management solution that offers flexibility, efficiency, and high performance for advanced portable electronics. With its multi-channel capability and user-adjustable features, this switching regulator is a robust foundation for any power-sensitive design.

You May Also Be Interested in

Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
Intersil
SWITCHING REGULATOR
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9329 $52.7922
42+ $2.4065 $101.0730
65+ $2.3313 $151.5345
89+ $2.2561 $200.7929
115+ $2.1809 $250.8035
154+ $1.9553 $301.1162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess