EN
  • EN
  • DE

LT3014ES5#TRPBF

Part No LT3014ES5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20MA TSOT23-5 / LDO Regulator Pos 1.22V to 60V 0.02A Automotive 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 80V
Output Voltage 1.22V
Output Voltage MAX 60V
Voltage Dropout (Maximum) 0.57V @ 20mA
Output Current 20mA
Operating Supply Current 20μA ~ 1mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 780890-LT3014ES5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3014
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3014ES5#TRPBF CAD Model

Description

Product Overview: LT3014ES5#TRPBF

The LT3014ES5#TRPBF is a high-performance, low dropout micropower linear regulator from Linear Technology, designed to provide precision voltage control in a compact and efficient package. This regulator is well-suited for battery-powered systems, portable devices, and other applications where power efficiency and space constraints are critical considerations.

Key Features and Benefits

  • Low Dropout Voltage: The LT3014ES5#TRPBF boasts an extremely low dropout voltage of only 350mV at 20mA load, which enhances power efficiency and allows for a wider input voltage range to be regulated effectively.
  • Wide Input Voltage Range: With an operating input voltage range from 4V to 80V, this regulator can accommodate a broad spectrum of power sources, making it versatile for various applications.
  • Adjustable Output: The output voltage can be set anywhere from 1.22V to 60V with a single external resistor, providing flexibility to meet specific design requirements.
  • Low Quiescent Current: The device features a low quiescent current of only 9µA, which minimizes power consumption when in standby mode, thereby extending battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown and current limit features, ensuring reliable operation under a wide range of temperature and load conditions.
  • Stable with Low ESR Capacitors: The LT3014ES5#TRPBF remains stable with ceramic capacitors, which are small in size and have lower equivalent series resistance (ESR), contributing to a more compact and reliable circuit design.

Applications

The versatility of the LT3014ES5#TRPBF makes it an ideal choice for a range of applications, including:

  • Automotive and Industrial Systems
  • Battery-Powered Equipment
  • Portable Handheld Instruments
  • Power Management for Distributed Systems
  • Solar-Powered Devices

Package Information

The LT3014ES5#TRPBF is available in a compact SOT-23 package, which is suitable for space-constrained applications. Its small footprint and low profile design allow for integration into tight spaces without sacrificing performance.

With its robust feature set and flexible design options, the LT3014ES5#TRPBF from Linear Technology is a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9758 $54.7338
25+ $4.0827 $102.0675
38+ $3.9552 $150.2976
53+ $3.8276 $202.8628
68+ $3.7000 $251.6000
91+ $3.3172 $301.8652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,797 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess