EN
  • EN
  • DE

LT1950EGN

Part No LT1950EGN
Manufacturer Linear Technology
Description Single Switch PWM Controller with Auxiliary Boost Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206415-LT1950EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1950EGN CAD Model

Description

Linear Technology's LT1950EGN Step-Down Controller

The LT1950EGN is a sophisticated, high-performance step-down controller from Linear Technology, designed to drive an external MOSFET for converting input voltages to a lower output voltage with high efficiency. This versatile component is ideal for a wide range of power regulation applications, including distributed power systems, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LT1950EGN can handle a broad input voltage range, making it suitable for various applications where the supply voltage can vary significantly.
  • High Switching Frequency: With its capability to operate at high switching frequencies, this controller allows for smaller external components, leading to a more compact power supply design.
  • Adjustable Output Voltage: Users can set the output voltage as required for their specific application, providing flexibility and precision in power management.
  • Excellent Transient Response: This component is designed to provide a rapid response to changes in load, ensuring stable operation under dynamic conditions.
  • Integrated Features: The LT1950EGN includes features like soft-start capability, overcurrent protection, and thermal shutdown, which contribute to the safe and reliable operation of the power supply system.

Package and Reliability

The device is offered in a 16-pin narrow SSOP package, which is optimized for space-constrained applications while providing adequate thermal performance. Its robust design and built-in protection features contribute to a long operational lifespan and consistent performance, even in harsh environments.

Applications

With its high level of integration and performance, the LT1950EGN is suitable for a variety of applications, including:

  • Telecommunications infrastructure
  • Distributed power systems
  • Industrial control systems
  • Datacom and networking equipment

Linear Technology's LT1950EGN step-down controller is a reliable and efficient solution for modern power supply requirements, offering design flexibility and high performance in a compact package.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7034 $62.7374
25+ $4.6801 $117.0025
39+ $4.5334 $176.8026
53+ $4.3878 $232.5534
69+ $4.2412 $292.6428
92+ $3.8023 $349.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess