EN
  • EN
  • DE

LT1952EGN-1#TRPBF

Part No LT1952EGN-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.82 V to 25 V
Frequency - Switching 100kHz to 500kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 1058912-LT1952EGN-1#TRPBF
Family Name LT1952-1
Introduction Date August 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1952EGN-1#TRPBF CAD Model

Description

Product Overview: LT1952EGN-1#TRPBF

The LT1952EGN-1#TRPBF is a versatile and high-performance switching regulator IC designed and manufactured by Linear Technology. This product is specifically engineered to cater to a wide range of power management applications, offering efficiency, reliability, and precision in voltage regulation. It is well-suited for use in telecommunications, automotive, industrial, and portable electronics, among other sectors.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse array of applications.
  • High Switching Frequency: With a high switching frequency, the LT1952EGN-1#TRPBF allows for smaller external components, leading to a more compact and cost-effective design.
  • Stable Operation: The IC ensures stable operation with its internal compensation network, which minimizes the need for external parts and simplifies the circuit design.
  • Low Shutdown Current: The low shutdown current feature helps in reducing power consumption when the device is not active, thus extending battery life in portable applications.
  • Thermal Protection: It includes thermal protection that prevents the device from overheating, thereby ensuring safety and prolonging the lifespan of the product.
  • Robust Packaging: Housed in a 16-lead SSOP package, the LT1952EGN-1#TRPBF is designed for space-constrained applications while providing adequate thermal performance.

Applications

  • DC/DC Converters
  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Control Systems
  • Battery-Powered Devices

The LT1952EGN-1#TRPBF by Linear Technology is an excellent choice for designers seeking a robust and efficient power management solution. Its combination of features, including a wide input voltage range, high switching frequency, and thermal protection, make it a reliable and flexible component for a variety of power regulation scenarios. Whether you are developing power supplies for industrial equipment or designing the next generation of battery-operated consumer electronics, the LT1952EGN-1#TRPBF stands as a compelling option for your power design needs.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0337 $60.3370
24+ $4.9515 $118.8360
37+ $4.7967 $177.4779
50+ $4.6419 $232.0950
65+ $4.4872 $291.6680
87+ $4.0229 $349.9923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess