EN
  • EN
  • DE

MAX4391ESA+

Part No MAX4391ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -4V
Maximum Output Voltage -20V
Output Current 150mA
Frequency - Switching 100Hz to 75kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068341-MAX4391ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4391ESA+ CAD Model

Description

Maxim Integrated MAX4391ESA+ Operational Amplifier

The MAX4391ESA+ is a high-performance operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a trusted name in the industry for precision analog and mixed-signal engineering. This component is part of a family of single-supply, low-power, high-speed amplifiers that are well-suited for a wide range of applications, including battery-powered devices, communications equipment, and portable consumer electronics.

Key Features

  • Single-Supply Operation: The MAX4391ESA+ is optimized for single-supply operation, making it ideal for systems where minimizing power consumption is critical. It can operate from a +2.5V to +5.5V power supply, providing designers with flexibility in various circuit configurations.
  • High Speed: With a slew rate of 10V/µs and a gain-bandwidth product of 10MHz, this op-amp is capable of handling fast signal processing tasks, ensuring minimal distortion and excellent transient response.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX4391ESA+ maintains low power consumption with a quiescent current of just 1.25mA, which is beneficial for extending battery life in portable applications.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Robust ESD Protection: The device features integrated electrostatic discharge (ESD) protection, which can withstand up to 2kV per the Human Body Model, adding an extra layer of reliability and durability to the op-amp.

Applications

The MAX4391ESA+ is versatile and can be used in various applications such as:

  • ADC Buffer Amplifiers
  • Active Filters
  • Battery-Powered Instruments
  • Portable Communication Devices
  • Video and Audio Signal Processing

Encased in an 8-pin SOIC package, the MAX4391ESA+ offers a compact footprint for designs where space is at a premium. Its combination of high-speed performance, low power consumption, and robust protection features make it a reliable choice for designers looking to optimize their analog circuitry.

With Maxim Integrated's commitment to quality and performance, the MAX4391ESA+ operational amplifier stands out as a component that can deliver both precision and efficiency, making it an excellent choice for your next electronics project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess