The LP3876ES-3.3 is a high-performance, fast transient response, low-dropout regulator designed by Texas Instruments. This voltage regulator is capable of delivering 3A of continuous output current with a preset output voltage of 3.3V, making it an ideal choice for a wide range of applications that demand a stable power supply with minimal voltage fluctuations.
Key Features
- Output Voltage: Fixed output voltage of 3.3V, providing a stable power source for sensitive electronics.
- Output Current: Capable of delivering up to 3A of continuous current, suitable for high-power applications.
- Low Dropout: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Fast Transient Response: Designed to maintain stability and quickly respond to changes in load, preserving the integrity of the power supply to the connected devices.
- Thermal Protection: Integrated thermal shutdown protection to prevent damage from overheating.
- Adjustable Versions: In addition to the fixed output version, the LP3876 series also offers adjustable versions for custom voltage requirements.
- Surface-Mount Package: Available in a TO-263 surface-mount package, facilitating easy integration into a variety of circuit designs.
Applications
The LP3876ES-3.3 is versatile and can be used in multiple applications, including but not limited to:
- Graphics cards and high-performance computing
- Networking and telecommunication equipment
- Consumer electronics
- Embedded systems
- Industrial control systems
Quality and Reliability
As with all Texas Instruments products, the LP3876ES-3.3 is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing to ensure performance in the most demanding conditions, guaranteeing that your project or product operates smoothly with a reliable power source.