EN
  • EN
  • DE

LP2989ILDX-3.0

Part No LP2989ILDX-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name LP2989
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877901-LP2989ILDX-3.0
Ultra Librarian 3D Model Ultra Librarian LP2989ILDX-3.0 CAD Model

Description

The LP2989ILDX-3.0 is a high-performance, low dropout (LDO) linear voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. With its precise output voltage of 3.0 volts, the device is ideal for powering sensitive analog and digital circuits that require a consistent voltage level.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, ideal for consistent power delivery to sensitive components.
  • High Accuracy: Maintains output voltage within a tight range, with a typical accuracy of ±0.5%.
  • Low Dropout Voltage: Operates effectively even with a very small difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • High Current Capability: Capable of supplying up to 500 mA of output current, suitable for a variety of loads.
  • Low Noise: Exhibits exceptionally low output noise, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, improving reliability and longevity.
  • Stable with Low ESR Capacitors: Remains stable with ceramic output capacitors that have low equivalent series resistance (ESR), providing flexibility in design.

Applications

The LP2989ILDX-3.0 is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Microcontroller power supplies
  • Audio and RF circuits

Package and Quality

Offered in a small-footprint surface-mount package, the LP2989ILDX-3.0 is designed to occupy minimal board space, which is crucial for compact and densely packed PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and reliability.

Conclusion

The LP2989ILDX-3.0 from Texas Instruments stands out as a robust power management solution, delivering precision, efficiency, and reliability. Its comprehensive features make it a go-to choice for designers looking to enhance the performance of their electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess