EN
  • EN
  • DE

LTC1550LCS8-4.1#PBF

Part No LTC1550LCS8-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 20MA 8SOIC / Charge Pump INV -4.1V 20mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Output Voltage -4.1V
Output Current 20mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782042-LTC1550LCS8-4.1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1550
Introduction Date March 03, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1550LCS8-4.1#PBF CAD Model

Description

LTC1550LCS8-4.1#PBF - Low Noise, Switched-Capacitor Voltage Converter

The LTC1550LCS8-4.1#PBF is a high-performance, low noise, switched-capacitor voltage converter produced by Linear Technology. This advanced component is designed to efficiently convert a positive input voltage to a regulated negative output voltage with great precision and stability. The device is particularly well-suited for applications where a clean and stable negative supply is crucial, such as precision data acquisition systems, portable medical equipment, and industrial instrumentation.

Featuring a fixed output voltage of -4.1V, the LTC1550LCS8-4.1#PBF provides a reliable solution for systems that require a consistent negative rail. The device operates over a wide input voltage range, making it versatile for various applications. Its switched-capacitor technology allows for high-frequency operation without the need for inductors, resulting in a compact and EMI-friendly design.

The LTC1550LCS8-4.1#PBF boasts an impressive low output noise characteristic, which is essential for sensitive electronic circuits. This is achieved through its low-noise charge pump technology and the inclusion of a low-pass filter that significantly attenuates the ripple typically associated with switched-capacitor voltage converters.

For enhanced performance, the device incorporates several protective features. These include over-temperature protection and short-circuit protection, ensuring the LTC1550LCS8-4.1#PBF operates safely under various conditions. Additionally, the converter has a low quiescent current, which is beneficial for battery-powered applications where power efficiency is a priority.

The LTC1550LCS8-4.1#PBF is packaged in an 8-lead SOIC, providing a compact footprint suitable for space-constrained applications. The package is also designed for easy integration into existing circuit layouts, making it a convenient choice for designers seeking to improve their power supply solutions without significant board redesign.

In summary, the LTC1550LCS8-4.1#PBF from Linear Technology is a robust and efficient voltage converter that offers low noise, high stability, and reliable operation for a variety of electronic applications. Its protective features and compact design make it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3091 $61.5455
10+ $10.0998 $100.9980
16+ $9.7842 $156.5472
22+ $9.4685 $208.3070
28+ $9.1529 $256.2812
37+ $8.2061 $303.6257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess