EN
  • EN
  • DE

LT1959IS8#PBF

Part No LT1959IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 4.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 12.9V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133419-LT1959IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1959IS8#PBF CAD Model

Description

Product Overview: LT1959IS8#PBF

The LT1959IS8#PBF is a robust, high-performance DC-DC converter designed and manufactured by Linear Technology. This efficient power management integrated circuit is tailored to meet the rigorous demands of various applications, including telecommunications, automotive, industrial, and portable battery-powered devices.

Key Features:

  • High Efficiency: The LT1959IS8#PBF operates with an efficiency of up to 92%, ensuring minimal power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 36V, this device can accommodate a broad spectrum of power sources, from low-voltage batteries to higher-voltage rails commonly found in industrial environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 36V, providing flexibility to power a wide array of components requiring different voltage levels.
  • Output Current Capability: It can deliver up to 1.5A of continuous output current, making it suitable for a range of medium-power applications.
  • Thermal Protection: The LT1959IS8#PBF includes thermal shutdown protection, safeguarding the device and the system from damage due to excessive temperatures.
  • Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the output filter.

Package and Reliability:

The LT1959IS8#PBF is housed in an 8-lead SOIC package, which is known for its compact size and robustness, making it suitable for space-constrained applications. The package is designed to meet the high-reliability standards required for industrial and automotive applications, ensuring consistent performance over a wide temperature range.

Applications:

  • Telecommunications Equipment
  • Automotive Systems
  • Industrial Controls
  • Portable Battery-Powered Devices
  • Power Supplies

The LT1959IS8#PBF from Linear Technology is a versatile and reliable solution for a variety of power conversion challenges, offering a combination of high efficiency, wide input voltage range, and thermal protection in a compact, industry-standard package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9045 $51.6180
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess