EN
  • EN
  • DE

LT1962EMS8-1.5

Part No LT1962EMS8-1.5
Manufacturer Linear Technology
Description 300mA, Low Noise, Micropower LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206435-LT1962EMS8-1.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-1.5 CAD Model

Description

LT1962EMS8-1.5 Low-Dropout Regulator

The LT1962EMS8-1.5, from Linear Technology, is a high-performance, low-dropout (LDO) linear regulator optimized for use in battery-powered systems and portable applications. This regulator offers a fixed output voltage of 1.5V, making it ideal for powering sensitive analog and digital circuits that require a stable power supply.

Key Features:

  • Stable Output Voltage: The device provides a stable 1.5V output, which is critical for maintaining the performance of the connected load.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can continue to provide a consistent output even when the input voltage is close to the output voltage, thereby maximizing battery life.
  • High Output Current: Capable of delivering up to 300mA of continuous output current, it can power a wide range of devices.
  • Low Noise: The LT1962EMS8-1.5 is designed for low noise operation, making it suitable for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device and your application remain safe under high-temperature conditions.
  • No Protection Diodes Needed: Internal circuitry is designed to prevent reverse battery, reverse current, and reverse output protection without the need for external diodes, simplifying design and saving board space.

Applications:

  • Portable Electronics
  • Battery-Powered Equipment
  • Wireless Communication Devices
  • Medical Devices
  • Power Management for DSPs and Microcontrollers

Package Information:

The LT1962EMS8-1.5 is available in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices where size and weight are critical considerations.

Conclusion:

The LT1962EMS8-1.5 from Linear Technology stands out as a reliable and efficient solution for applications requiring a fixed 1.5V power supply. Its combination of low dropout voltage, high output current, and low noise operation ensures optimal performance for a wide range of electronic devices.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess