EN
  • EN
  • DE

LT1962EMS8#TRPBF

Part No LT1962EMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.3A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.43V @ 300mA
Output Current 300mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.27V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020348-LT1962EMS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Consumer Electronics, Power Management, Sensing & Instrumentation
Family Name LT1962
Introduction Date June 02, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8#TRPBF CAD Model

Description

LT1962EMS8#TRPBF - Low Noise, Low Dropout Linear Regulator

The LT1962EMS8#TRPBF is a high-performance low dropout linear regulator (LDO) designed and manufactured by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to deliver a low noise power supply solution with a minimal dropout voltage. It is an ideal choice for noise-sensitive applications such as precision instrumentation, data acquisition systems, and high-end audio equipment.

Key Features

  • Output Voltage Range: The device provides a wide range of adjustable output voltages from 1.2V to 20V, which can be set using external resistors. This flexibility makes it suitable for a variety of applications that require different voltage levels.
  • Low Dropout Voltage: With a low dropout voltage of typically 300mV at full load, the LT1962EMS8#TRPBF ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • High Output Accuracy: The output voltage accuracy is maintained within ±0.8% over line, load, and temperature variations, ensuring a reliable and consistent power supply.
  • Low Noise: The LT1962EMS8#TRPBF boasts an exceptionally low output noise of only 20μV RMS over a 10Hz to 100kHz bandwidth, making it an excellent choice for sensitive RF and precision analog circuits.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types.
  • Thermal Protection: The device features internal thermal limit circuitry that protects the regulator under overload conditions by limiting the junction temperature.

Package and Reliability

The LT1962EMS8#TRPBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. Additionally, the part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead-free, which is important for RoHS compliance and environmentally conscious manufacturing.

In summary, the LT1962EMS8#TRPBF from Linear Technology is a versatile, high-quality LDO regulator that offers excellent performance for applications where power supply noise and voltage accuracy are critical. Its robust feature set and reliable operation make it a preferred choice for designers and engineers in various industries.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1010 $54.9090
20+ $5.0059 $100.1180
31+ $4.8495 $150.3345
43+ $4.6931 $201.8033
56+ $4.5366 $254.0496
74+ $4.0673 $300.9802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess