EN
  • EN
  • DE

LT1963AES8-1.5#TRPBF

Part No LT1963AES8-1.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058929-LT1963AES8-1.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963AES8-1.5#TRPBF CAD Model

Description

Product Overview: LT1963AES8-1.5#TRPBF

The LT1963AES8-1.5#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, now part of Analog Devices, designed to deliver a continuous output current of up to 1.5A with a dropout voltage of 340mV at full load. This regulator is an excellent choice for applications requiring optimal power conversion efficiency, low noise, and fast transient response.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is ideal for powering sensitive analog and digital circuits that require a stable power supply.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: With a low dropout voltage of just 340mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: This LDO features low output noise, which is critical for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Fast Transient Response: The fast transient response of the LT1963AES8-1.5#TRPBF helps maintain a stable output voltage during rapid changes in load, which is essential for high-performance microprocessors and FPGAs.
  • Stability: The regulator is stable with output capacitors as low as 10μF, allowing for compact circuit design.
  • Thermal Protection: It includes internal thermal shutdown protection to safeguard the device under extreme operating conditions.
  • Adjustable Current Limit: The built-in current limit can be set with a single resistor, providing additional protection to downstream components.
  • Package: The device is available in the ES8 package, which is suitable for surface mount technology (SMT) and occupies minimal space on the PCB.

Applications

The LT1963AES8-1.5#TRPBF is versatile and can be used in a wide range of applications, including:

  • Power supplies for DSPs and microcontrollers
  • Battery-powered equipment
  • Linear power regulators for PCs and servers
  • High-efficiency post-regulation for switching supplies
  • Portable instrumentation
  • Data acquisition systems

With its robust design and high-performance features, the LT1963AES8-1.5#TRPBF is a reliable choice for engineers seeking a high-quality power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess