EN
  • EN
  • DE

LT1963AES8-1.5

Part No LT1963AES8-1.5
Manufacturer Linear Technology
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206451-LT1963AES8-1.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963AES8-1.5 CAD Model

Description

LT1963AES8-1.5 Low Dropout Regulator by Linear Technology

The LT1963AES8-1.5 is a high-performance, low dropout linear regulator from Linear Technology, designed to provide a stable and reliable power supply for a wide range of applications. This regulator is particularly well-suited for use in noise-sensitive electronics due to its low noise characteristics and fast transient response.

With a fixed output voltage of 1.5V, the LT1963AES8-1.5 is capable of delivering up to 1.5A of continuous output current, making it an excellent choice for powering modern digital circuits that require a stable low-voltage supply. The device operates with a dropout voltage of typically 340mV at full load, which enhances its efficiency and allows it to maintain regulation even when the supply voltage is very close to the output voltage.

One of the key features of the LT1963AES8-1.5 is its low output noise, which is rated at just 40μV RMS over a 10Hz to 100kHz bandwidth. This makes it an ideal regulator for sensitive RF and audio applications where power supply noise can adversely affect performance. Additionally, the regulator's fast transient response ensures that it can quickly react to changes in load, providing stable voltage levels to the connected devices.

The LT1963AES8-1.5 is also designed with protection features in mind. It includes internal protection against overcurrent conditions, which helps to safeguard both the regulator and the downstream circuitry from damage due to excessive current draw. Furthermore, it has thermal shutdown capability to protect the device from overheating.

For ease of implementation in various designs, the LT1963AES8-1.5 comes in an 8-lead SOIC package, which is compact and suitable for surface-mount technology (SMT). This package is widely used in the industry, ensuring compatibility with a vast range of printed circuit board designs.

Overall, the LT1963AES8-1.5 from Linear Technology is a robust and reliable power solution that offers excellent performance for applications requiring low noise, high current, and fast transient response in a compact form factor.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,112 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess