EN
  • EN
  • DE

LC863432C-55N0-E

Part No LC863432C-55N0-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76898-LC863432C-55N0-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC863432C-55N0-E CAD Model

Description

ON Semiconductor LC863432C-55N0-E Product Overview

The LC863432C-55N0-E is a sophisticated microcontroller unit (MCU) designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance integrated circuit is tailored for a broad range of applications, including automotive systems, industrial controls, and consumer electronics. It offers a perfect blend of power efficiency, processing capabilities, and reliability, making it an ideal choice for designers looking to optimize their electronic products.

Key Features:

  • Advanced Core: At the heart of the LC863432C-55N0-E is a powerful 8-bit microcontroller that ensures efficient handling of complex computations while maintaining a low power footprint.
  • Memory Capacity: The device comes with ample built-in memory, featuring both Flash and RAM, to support diverse programming needs and data storage requirements.
  • High-Speed Operation: Operating at a frequency of 55 MHz, this MCU delivers rapid processing speeds that are crucial for real-time applications.
  • Peripheral Integration: The LC863432C-55N0-E includes a range of integrated peripherals, such as timers, serial communication interfaces, and analog-to-digital converters (ADCs), which enhance its versatility and reduce the need for additional components.
  • Power Management: ON Semiconductor's focus on energy efficiency is evident in the MCU's advanced power management features, which help to minimize power consumption during operation.

Applications:

With its robust feature set, the LC863432C-55N0-E is well-suited for a variety of applications. In the automotive sector, it can be used for engine control units, dashboard displays, and sensor interfaces. Industrial applications include process control systems, automation controllers, and robotics. Additionally, the MCU's power efficiency and processing capabilities make it a great choice for portable consumer electronics, such as handheld gaming devices and smart home gadgets.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the LC863432C-55N0-E is no exception. This product is manufactured to meet high standards, ensuring reliable performance even in the most demanding conditions. Whether you're developing a mission-critical industrial system or a high-volume consumer product, this MCU provides the dependability and longevity required for long-term success.

In summary, the LC863432C-55N0-E from ON Semiconductor represents a versatile, high-performance solution for a wide array of electronic designs, delivering the perfect balance between power efficiency and computational power.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Texas Instruments
Lowest to $10.3783

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess