EN
  • EN
  • DE

LT1963AIS8#TRPBF

Part No LT1963AIS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.21 V to 20 V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141573-LT1963AIS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963AIS8#TRPBF CAD Model

Description

LT1963AIS8#TRPBF - High Performance, Low Noise LDO from Linear Technology

The LT1963AIS8#TRPBF is a state-of-the-art low dropout linear regulator (LDO) designed and manufactured by Linear Technology. This LDO is part of the LT1963 series, which are known for their high efficiency, low noise, and fast transient response. It is an ideal choice for precision applications that require a stable and clean power supply.

Key Features:

  • Output Voltage: The LT1963AIS8#TRPBF provides an adjustable output voltage from 1.21V to 20V, which can be set using external resistors. This feature allows for a wide range of applications and flexibility in design.
  • High Current Capability: It can deliver up to 1.5A of continuous output current, making it suitable for powering a variety of sensitive analog and digital circuits.
  • Low Dropout Voltage: The device maintains a low dropout voltage of typically 340mV at full load, ensuring efficient operation even with minimal input-to-output voltage differences.
  • Low Noise: With only 40µVRMS of output noise over a 10Hz to 100kHz bandwidth, the LT1963AIS8#TRPBF is an excellent choice for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic, tantalum, and aluminum electrolytic capacitors, allowing for flexibility in choosing output capacitors.
  • Thermal Protection: It includes internal thermal shutdown protection to safeguard the device and the application from excessive temperature conditions.
  • Overcurrent Protection: The built-in current limit function helps prevent damage to the regulator during fault conditions.

Applications:

The LT1963AIS8#TRPBF is well-suited for a variety of applications that demand high-quality power supplies, such as:

  • High-end audio equipment
  • Precision data acquisition systems
  • Medical equipment
  • Telecommunications
  • Industrial controls

The device is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its performance characteristics make it a reliable and versatile choice for designers looking to enhance the performance of their power supply designs.

With the LT1963AIS8#TRPBF, Linear Technology continues its tradition of providing high-performance power management solutions that meet the needs of advanced and demanding applications.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8034 $54.4272
18+ $5.5822 $100.4796
28+ $5.4078 $151.4184
39+ $5.2334 $204.1026
50+ $5.0589 $252.9450
67+ $4.5356 $303.8852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,930 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess