EN
  • EN
  • DE

LT1963AIS8

Part No LT1963AIS8
Manufacturer Linear Technology
Description 1.5A, Low Noise,Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206462-LT1963AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963AIS8 CAD Model

Description

LT1963AIS8 - Low Noise, Fast Transient Response LDO Regulator

The LT1963AIS8 is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current up to 1.5A with a dropout voltage of typically 340mV at full load. This LDO is well-suited for applications requiring optimal power supply performance, such as sensitive RF and analog circuits, due to its low noise and fast transient response characteristics.

Encased in an 8-lead SOIC package, the LT1963AIS8 operates over a wide input voltage range from 1.8V to 20V, making it versatile for various applications. This regulator offers adjustable output from 1.21V to 20V, which can be set with external resistors. Additionally, the device features a fixed output voltage version, providing further flexibility for design requirements.

Key Features:

  • Low Noise: With an output noise as low as 40µV RMS over a 10Hz to 100kHz bandwidth, the LT1963AIS8 is ideal for noise-sensitive applications such as precision data converters and RF systems.
  • Fast Transient Response: The device's excellent transient response allows it to maintain output voltage stability in the face of rapid load changes, which is crucial for high-speed and high-performance circuitry.
  • Stability: The LT1963AIS8 is stable with output capacitors as low as 10µF, providing designers with the flexibility to use smaller and cost-effective capacitors.
  • Protection Features: It includes built-in protection features such as overcurrent and overtemperature protection, ensuring reliable operation under various conditions.
  • Adjustable Output: Users can set the output voltage through external resistors, offering design adaptability for specific requirements.
  • Thermal Performance: The SOIC package enhances thermal performance, allowing for a wide operating temperature range and improved reliability.

With its robust feature set, the LT1963AIS8 is particularly suitable for powering precision analog circuits, microprocessors, and FPGA/DSP cores, where consistent and reliable voltage is critical for system performance. Its ability to deliver low noise and fast transient response makes it an excellent choice for advanced portable devices, industrial equipment, and high-end audio products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4294 $51.4352
19+ $5.2755 $100.2345
30+ $5.1106 $153.3180
41+ $4.9457 $202.7737
53+ $4.7809 $253.3877
70+ $4.2863 $300.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,347 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess