EN
  • EN
  • DE

LT1963ES8-3.3#TR

Part No LT1963ES8-3.3#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0001+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746925-LT1963ES8-3.3#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963ES8-3.3#TR CAD Model

Description

Product Overview: LT1963ES8-3.3#TR

The LT1963ES8-3.3#TR is a high-performance, low dropout linear regulator designed and manufactured by Linear Technology, now part of Analog Devices. This component offers a robust power supply solution with a fixed output voltage of 3.3V, making it an ideal choice for precision, high-power applications where a stable and clean voltage is crucial.

Key Features

  • Fixed Output Voltage: The device provides a fixed output of 3.3 volts, which is commonly required by digital circuits and microcontrollers.
  • Low Dropout Voltage: With a low dropout voltage of typically 340 mV at full load, the LT1963ES8-3.3#TR maintains regulation even in situations where the input voltage is very close to the output voltage.
  • High Output Current: The regulator is capable of delivering up to 1.5A of continuous output current, suitable for a wide range of applications.
  • Stable with Low ESR Capacitors: It is stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering design flexibility and reliability.
  • Low Noise: The LT1963ES8-3.3#TR features low noise operation, making it perfect for sensitive applications such as RF and audio.
  • Overtemperature and Overcurrent Protection: Built-in thermal and current limiting features protect the device and the application circuitry from damage due to overheating or excessive load conditions.

Applications

  • High-efficiency Linear Power Supplies
  • Portable and Battery-powered Equipment
  • Microprocessor Supply
  • Post-regulation for Switching Supplies
  • Low Noise Instrumentation

Product Specifications

Encased in an 8-lead SOIC package, the LT1963ES8-3.3#TR operates over a wide input voltage range from 3.8V to 20V. Its full-load operating temperature range is from 0°C to 125°C, ensuring reliable performance across diverse environmental conditions. The regulator's fast transient response and excellent line and load regulation make it a top choice for demanding applications.

With its combination of features, the LT1963ES8-3.3#TR from Linear Technology stands out as a versatile and dependable component for any design requiring a stable and efficient low dropout voltage regulator.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1617 $51.6170
24+ $4.2353 $101.6472
37+ $4.1029 $151.8073
51+ $3.9706 $202.5006
66+ $3.8382 $253.3212
88+ $3.4412 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess